Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3V to ± 18V |
Amplifier Type | Low Offset Voltage |
Base Number | 7 |
Gain Bandwidth | 0.6MHz |
IC Generic Number | 07 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 0.15mV |
Logic Function Number | 07 |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Precision Op Amp,OP07CD SO8 | RS |
Op-Amp +-3..18V SO8 | Schukat Electronic |
Ultra-Low Offset Voltage Op Amps Rohs Compliant: Yes |TEXAS INSTRUMENTS OP07CD. | Newark Electronics |
Where can I find additional details, specifications and documents for a OP07CD?
Additional datasheets, footprints and schematics for OP07CD are listed on our Part Details page. You can also find images and similar parts to OP07CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07CD fall under?
The OP07CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP07CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07CD you can contact the distributor directly for product support, shipping queries etc.
Is the OP07CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP07CD have stock available?
Authorised distributors including RS, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OP07CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07CD often in real-time on the comparison pages.
What if I can't find stock of OP07CD?
You can fill out our help required form which you can use to request a quote for OP07CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.