OMI-SH-112L Switches, Relays & Solenoids by TE Connectivity

POWER RELAY SPDT 12VDC 10A PC BOARD

Status: Unknown
Series: TE - OMI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Farnell
Farnell
from US$2.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.37
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now

Specifications

Product Range TE - OMI Series
Coil Voltage 12VDC
Contact Current 10A
Contact Voltage VAC 250V
Contact Voltage VDC 30V
Contact Configuration SPDT
Coil Resistance 270ohm
Carry Current 16A

Alternative Descriptions

Relay, Spdt, 250Vac, 30Vdc, 10A | Newark Electronics
33C0917 | element14
RELAY, SPDT, 250VAC, 30VDC, 10A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OMI-SH-112L?

Additional datasheets, footprints and schematics for OMI-SH-112L are listed on our Part Details page. You can also find images and similar parts to OMI-SH-112L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OMI-SH-112L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMI-SH-112L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OMI-SH-112L fall under?

The OMI-SH-112L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to OMI-SH-112L when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OMI-SH-112L you can contact the distributor directly for product support, shipping queries etc.

Is the OMI-SH-112L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OMI-SH-112L have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OMI-SH-112L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OMI-SH-112L often in real-time on the comparison pages.

What if I can't find stock of OMI-SH-112L?

You can fill out our help required form which you can use to request a quote for OMI-SH-112L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay