Status: | Unknown |
---|---|
Series: | 5200452 Series |
RoHS: | Unknown |
Product Range | 5200452 Series |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 361 |
MPU Case Style | NFBGA |
Operating Temperature Min | 0 C |
Operating Temperature Max | 90 C |
CPU Speed | 375MHz |
Low power C674x floating-point DSP + Arm9 processor - up to 456MHz | Texas Instruments |
Dsp, 32Bit, 300Mhz, Nfbga-361 | Newark Electronics |
Where can I find additional details, specifications and documents for a OMAPL138EZWT3?
Additional datasheets, footprints and schematics for OMAPL138EZWT3 are listed on our Part Details page. You can also find images and similar parts to OMAPL138EZWT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMAPL138EZWT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMAPL138EZWT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMAPL138EZWT3 fall under?
The OMAPL138EZWT3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to OMAPL138EZWT3 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMAPL138EZWT3 you can contact the distributor directly for product support, shipping queries etc.
Is the OMAPL138EZWT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMAPL138EZWT3 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OMAPL138EZWT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMAPL138EZWT3 often in real-time on the comparison pages.
What if I can't find stock of OMAPL138EZWT3?
You can fill out our help required form which you can use to request a quote for OMAPL138EZWT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.