No distributors results available
View Full Pricing & Stock ComparisonSeries | OMA, OMAP-L1x |
---|---|
Core Size | 32bit |
Program Memory Size | 16KB |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.35V |
MPU Case Style | NFBGA |
No. of Pins | 361 |
CPU Speed | 456MHz |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a OMAPL138BZWTA3.?
Additional datasheets, footprints and schematics for OMAPL138BZWTA3. are listed on our Part Details page. You can also find images and similar parts to OMAPL138BZWTA3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMAPL138BZWTA3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMAPL138BZWTA3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMAPL138BZWTA3. fall under?
The OMAPL138BZWTA3. is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to OMAPL138BZWTA3. when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMAPL138BZWTA3. you can contact the distributor directly for product support, shipping queries etc.
Is the OMAPL138BZWTA3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMAPL138BZWTA3. have stock available?
There is no stock from authorised distributors for OMAPL138BZWTA3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMAPL138BZWTA3. often in real-time on the comparison pages.
What if I can't find stock of OMAPL138BZWTA3.?
You can fill out our help required form which you can use to request a quote for OMAPL138BZWTA3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.