Status: | Unknown |
---|---|
Series: | OJ Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | OJ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 2.88kohm |
Approvals & Standards | VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 18.2mm |
External Height | 14.7mm |
External Width | 10.2mm |
Nom Operating Power | 200mW |
Relay Type | Power |
OJ-SS-124LMH2 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 2880 Ω Coil Special Features: UL Coil Insulation Class E Standard Monostable, DC 200 mW 2880 Ω | Std Oeg Miniature PCB Oj/oje Pow Relay | Part Number: OJ-SS-124LMH2 | Internal Number: 1721260-6 | TE Connectivity | TE Store |
Low Signal Relays-PCB OJ-SS-124LMH2 PCB RELAYS | Rapid Electronics |
Oj-Ss-124Lmh2 |Potter&brumfield Te Connectivity OJ-SS-124LMH2 | Newark Electronics |
General Purpose Miniature PCB Electromechanical Relay SPST 8A 24VDC 2880Ohm Through Hole | Avnet America |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a OJ-SS-124LMH2?
Additional datasheets, footprints and schematics for OJ-SS-124LMH2 are listed on our Part Details page. You can also find images and similar parts to OJ-SS-124LMH2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OJ-SS-124LMH2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OJ-SS-124LMH2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OJ-SS-124LMH2 fall under?
The OJ-SS-124LMH2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to OJ-SS-124LMH2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OJ-SS-124LMH2 you can contact the distributor directly for product support, shipping queries etc.
Is the OJ-SS-124LMH2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OJ-SS-124LMH2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for OJ-SS-124LMH2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OJ-SS-124LMH2 often in real-time on the comparison pages.
What if I can't find stock of OJ-SS-124LMH2?
You can fill out our help required form which you can use to request a quote for OJ-SS-124LMH2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.