Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.79
|
44
in stock
|
Buy Now | |
CoreStaff
from US$3.80
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
684
in stock
|
Buy Now | |
Rapid Electronics
from US$9.08
|
125
in stock
|
Buy Now | |
Farnell
from US$8.50
|
125
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
8
in stock
|
Buy Now | |
Avnet America
from US$6.82
|
-
|
Buy Now | |
element14
from US$4.33
|
-
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now |
Switching Temperature | 110°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 100mA at 30VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Sensor, ThermOHD5R 110C 1W Break | KEMET OHD5R-110B | RS Americas |
KEMET, OHD-, Temperature Sensors, 110C, | RS |
Thermostat Switch, Nc, 110Deg C, Radial | Newark Electronics |
Thermostat Switch Thermal Guard Break 110°C Switching Temp ±5°C Analog Through Hole 2-Pin Radial Tray | Avnet America |
THERMOSTAT SWITCH, NC, 110DEG C, RADIAL | element14 |
Where can I find additional details, specifications and documents for a OHD5R-110B?
Additional datasheets, footprints and schematics for OHD5R-110B are listed on our Part Details page. You can also find images and similar parts to OHD5R-110B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD5R-110B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-110B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD5R-110B fall under?
The OHD5R-110B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD5R-110B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-110B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD5R-110B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD5R-110B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rapid Electronics, Farnell and RS Americas have stock available or on a lead time for OHD5R-110B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD5R-110B often in real-time on the comparison pages.
What if I can't find stock of OHD5R-110B?
You can fill out our help required form which you can use to request a quote for OHD5R-110B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.