OHD5R-100B Sensors & Transducers by KEMET

THERMAL GUARD 100 DEG C NC 30VDC

Status: Unknown
Series: OHD&trade
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.20

Distributor Stock
Logo for RS
RS
from US$5.09
1,367
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.08
97
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.82
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.20
-
Buy Now
Logo for Farnell
Farnell
from US$5.00
-
Buy Now

Specifications

Switching Temperature 100°C
Reset Temperature -
Contact Operation Normally Closed
Sensor Terminals Through Hole
Sensor Housing -
Contact Rating 100mA at 30VDC
Product Range OHD&trade
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

KEMET, OHD-, Temperature Sensors, 100C, | RS
Sensor, ThermOHD5R 100C 1W Break | KEMET OHD5R-100B | RS Americas
V |Kemet OHD5R-100B | Newark Electronics
Thermostat Switch Thermal Guard Break 100°C Switching Temp ±5°C Analog Through Hole 2-Pin Radial Tray | Avnet America
THERMOSTAT SWITCH, NC, 100DEG C, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OHD5R-100B?

Additional datasheets, footprints and schematics for OHD5R-100B are listed on our Part Details page. You can also find images and similar parts to OHD5R-100B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OHD5R-100B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-100B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OHD5R-100B fall under?

The OHD5R-100B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to OHD5R-100B when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-100B you can contact the distributor directly for product support, shipping queries etc.

Is the OHD5R-100B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OHD5R-100B have stock available?

Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for OHD5R-100B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OHD5R-100B often in real-time on the comparison pages.

What if I can't find stock of OHD5R-100B?

You can fill out our help required form which you can use to request a quote for OHD5R-100B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay