Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
26
in stock
|
Buy Now | |
Avnet America
from US$6.49
|
-
|
Buy Now | |
RS Americas
from US$7.51
|
-
|
Buy Now | |
element14
from US$7.48
|
-
|
Buy Now | |
TTI Europe
from US$4.37
|
-
|
Buy Now | |
Farnell
from US$8.18
|
-
|
Buy Now |
Switching Temperature | 75°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 300mA at 100VAC 300mA at 100VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Thermostat Switch, No, 75Deg C, Flange | Newark Electronics |
KEMET, OHD-, Temperature Sensors, 75C, + | RS |
Thermostat Switch Thermal Guard Make 75°C Switching Temp ±5°C Analog Flange Mount Tray | Avnet America |
Sensor, ThermOHD3 75C 6W Make | KEMET OHD3-75M | RS Americas |
THERMOSTAT SWITCH, NO, 75DEG C, FLANGE | element14 |
Where can I find additional details, specifications and documents for a OHD3-75M?
Additional datasheets, footprints and schematics for OHD3-75M are listed on our Part Details page. You can also find images and similar parts to OHD3-75M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD3-75M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-75M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD3-75M fall under?
The OHD3-75M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD3-75M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-75M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD3-75M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD3-75M have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for OHD3-75M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD3-75M often in real-time on the comparison pages.
What if I can't find stock of OHD3-75M?
You can fill out our help required form which you can use to request a quote for OHD3-75M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.