Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$1.61
Switching Temperature | 55°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Open |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 300mA at 100VAC 300mA at 100VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Sensor, ThermOHD3 55C 6W Make | KEMET OHD3-55M | RS Americas |
Thermostat Switch, No, 55Deg C, Flange | Newark Electronics |
KEMET, OHD-, Temperature Sensors, 55C, + | RS |
THERMOSTAT SWITCH, NO, 55DEG C, FLANGE | element14 |
Where can I find additional details, specifications and documents for a OHD3-55M?
Additional datasheets, footprints and schematics for OHD3-55M are listed on our Part Details page. You can also find images and similar parts to OHD3-55M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD3-55M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-55M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD3-55M fall under?
The OHD3-55M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD3-55M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-55M you can contact the distributor directly for product support, shipping queries etc.
Is the OHD3-55M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD3-55M have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for OHD3-55M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD3-55M often in real-time on the comparison pages.
What if I can't find stock of OHD3-55M?
You can fill out our help required form which you can use to request a quote for OHD3-55M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.