Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mount Bracket |
---|---|
For Use With | DC to DC Converters |
Length | 80mm |
Height | - |
Width | 71mm |
Rail Material | - |
Fixing Centres | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bracket, Din/Chassis Mount For Dc/Dc Converter | Newark Electronics |
BRACKET, DIN/CHASSIS MOUNT FOR DC/DC | Farnell |
Where can I find additional details, specifications and documents for a OF117A?
Additional datasheets, footprints and schematics for OF117A are listed on our Part Details page. You can also find images and similar parts to OF117A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OF117A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OF117A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OF117A fall under?
The OF117A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to OF117A when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OF117A you can contact the distributor directly for product support, shipping queries etc.
Is the OF117A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OF117A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for OF117A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OF117A often in real-time on the comparison pages.
What if I can't find stock of OF117A?
You can fill out our help required form which you can use to request a quote for OF117A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.