Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | - |
---|---|
Sensing Method | Through Beam |
Sensor Output | Relay |
Product Range | - |
Connection Method | 11 Pin Socket |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 8A |
External Depth | 85mm |
External Length / Height | 76.5mm |
For Use With | Doors Elevators |
Nom Operating Voltage | 240VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Output Voltage Max | 250VAC |
Power Consumption | 2.8W |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 216VAC |
AMPLIFIER, BEAM PHOTOSWITCH | element14 |
Amplifier, Beam Photoswitch | Newark Electronics |
Where can I find additional details, specifications and documents for a OEM203N-240A?
Additional datasheets, footprints and schematics for OEM203N-240A are listed on our Part Details page. You can also find images and similar parts to OEM203N-240A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEM203N-240A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEM203N-240A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEM203N-240A fall under?
The OEM203N-240A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OEM203N-240A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEM203N-240A you can contact the distributor directly for product support, shipping queries etc.
Is the OEM203N-240A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEM203N-240A have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for OEM203N-240A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEM203N-240A often in real-time on the comparison pages.
What if I can't find stock of OEM203N-240A?
You can fill out our help required form which you can use to request a quote for OEM203N-240A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.