Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
ER - Module, Output | RS |
I/O Module | Newark Electronics |
Relay SSR 18mA 8V DC-IN 3A 60V DC-OUT 5-Pin | Avnet America |
Module, Control, Output, Digital, Circuit Board, 18mA, 5VDC, PCB, ODCM Series | TE Connectivity ODCM-5 | RS Americas |
29M9955 | element14 |
ODCM-5 = SLIM PCB MOUNT,3A,60V DC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Power Relay | Part Number: ODCM-5 | Internal Number: 5-1393028-1 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Where can I find additional details, specifications and documents for a ODCM-5?
Additional datasheets, footprints and schematics for ODCM-5 are listed on our Part Details page. You can also find images and similar parts to ODCM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODCM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODCM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODCM-5 fall under?
The ODCM-5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ODCM-5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODCM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ODCM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODCM-5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ODCM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODCM-5 often in real-time on the comparison pages.
What if I can't find stock of ODCM-5?
You can fill out our help required form which you can use to request a quote for ODCM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.