Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.76
|
100
in stock
|
Buy Now | |
RS Americas
from US$30.79
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$21.83
|
193
in stock
|
Buy Now | |
element14
from US$21.91
|
193
in stock
|
Buy Now | |
Farnell
from US$22.98
|
193
in stock
|
Buy Now | |
TE Store
from US$51.42
|
147
in stock
|
Buy Now | |
Carlton-Bates
from US$29.31
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$45.60
|
25
in stock
|
Buy Now | |
Relay Specialties
from US$13.49
|
3
in stock
|
Buy Now | |
Future Electronics
from US$27.59
|
-
|
Buy Now | |
Avnet America
from US$20.93
|
-
|
Buy Now | |
TTI Europe
from US$35.08
|
-
|
Buy Now | |
Sager
from US$35.76
|
-
|
Buy Now |
Current Rating | 18A |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | DC Output Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Length | 31.8mm |
Voltage Rating | 5V |
Module, 5 to 60 VDC, 3 A @ 45 degC (Current Rating), 12 mA Logic Input Current | Opto 22 ODC5 | RS Americas |
Digital DC Output Module, 60 VDC Output Voltage - nominal 5 VDC Logic Voltage - nominal | Carlton-Bates |
Dc Output 5-60 VDC 5 VDC Logic | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
I/O Module | Newark Electronics |
ODC-5 = PCB MOUNT, 3A, 60V DC -DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Output Dc Module | Part Number: ODC-5 | Internal Number: 4-1393028-4 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Input/Output Modules 4-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A, 3A |
---|---|
Accessory Type | DC Output Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Crouzet Solid State Relays |
Length | 31.8mm |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
No. of Outputs | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 15.2mm |
External Width | 43.2mm |
Length | 31.8mm |
Load Current | 3A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Voltage Rating | 5V |
Microprocessor dc output module | RS |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules RED 5-60VDC | Sager |
Where can I find additional details, specifications and documents for a ODC5?
Additional datasheets, footprints and schematics for ODC5 are listed on our Part Details page. You can also find images and similar parts to ODC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODC5 fall under?
The ODC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ODC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODC5 you can contact the distributor directly for product support, shipping queries etc.
Is the ODC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODC5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for ODC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODC5 often in real-time on the comparison pages.
What if I can't find stock of ODC5?
You can fill out our help required form which you can use to request a quote for ODC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.