Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.89
|
No stock
|
Buy Now | |
Relay Specialties
from US$52.29
|
3
in stock
|
Buy Now | |
RS Americas
from US$31.42
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$31.80
|
-
|
Buy Now | |
Avnet America
from US$19.69
|
-
|
Buy Now | |
element14
from US$22.71
|
-
|
Buy Now | |
Carlton-Bates
from US$32.76
|
-
|
Buy Now | |
TTI Europe
from US$55.94
|
-
|
Buy Now | |
TE Store
from US$51.42
|
-
|
Buy Now | |
Sager
from US$52.19
|
-
|
Buy Now | |
Farnell
from US$25.17
|
-
|
Buy Now |
Current Rating | 1A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
Contact Configuration | SPST |
Control Voltage Type | DC |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Input/Output Modules 4-Pin | Avnet America |
ODC-24A = PCB MOUNT,1A, 250V DC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Output Dc Module | Part Number: ODC-24A | Internal Number: 7-1393028-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input/Output Module | Relay Specialties |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules DC OUTPUT 24VDC | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 1A |
---|---|
Accessory Type | DC Output Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Length | 31.8mm |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
RoHS Compliant | Yes |
Module, 5 to 200 VDC, 1 A @ 45 degC (Current Rating), 18 mA Logic Input Current | Opto 22 ODC24A | RS Americas |
Module | RS |
I/O Module | Newark Electronics |
Digital DC Output Module, 200 VDC Output Voltage - nominal 24 VDC Logic Voltage - nominal | Carlton-Bates |
Where can I find additional details, specifications and documents for a ODC-24A?
Additional datasheets, footprints and schematics for ODC-24A are listed on our Part Details page. You can also find images and similar parts to ODC-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODC-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODC-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODC-24A fall under?
The ODC-24A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ODC-24A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODC-24A you can contact the distributor directly for product support, shipping queries etc.
Is the ODC-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODC-24A have stock available?
Authorised distributors including Relay Specialties, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for ODC-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODC-24A often in real-time on the comparison pages.
What if I can't find stock of ODC-24A?
You can fill out our help required form which you can use to request a quote for ODC-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.