Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.97
|
No stock
|
Buy Now | |
TE Store
from US$60.35
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$27.98
|
62
in stock
|
Buy Now | |
element14
from US$25.89
|
62
in stock
|
Buy Now | |
Farnell
from US$29.66
|
62
in stock
|
Buy Now | |
Relay Specialties
from US$12.40
|
16
in stock
|
Buy Now | |
Avnet America
from US$23.13
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
OACM-5H = SLIM PCB MONT,5A,120VAC-DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Slim Output Ac Module | Part Number: OACM-5H | Internal Number: 4-1393028-0 | TE Connectivity | TE Store |
I/O Module | Newark Electronics |
TYCO P&B I/O MODULE | Relay Specialties |
ER - Module | RS |
Relay SSR 20mA 8V DC-IN 5(RMS)A 280(RMS)V AC-OUT 4-Pin Slim Line | Avnet America |
Where can I find additional details, specifications and documents for a OACM-5H?
Additional datasheets, footprints and schematics for OACM-5H are listed on our Part Details page. You can also find images and similar parts to OACM-5H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OACM-5H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OACM-5H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OACM-5H fall under?
The OACM-5H is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OACM-5H when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OACM-5H you can contact the distributor directly for product support, shipping queries etc.
Is the OACM-5H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OACM-5H have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for OACM-5H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OACM-5H often in real-time on the comparison pages.
What if I can't find stock of OACM-5H?
You can fill out our help required form which you can use to request a quote for OACM-5H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.