Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.59
|
6
in stock
|
Buy Now | |
element14
from US$37.58
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$35.02
|
399
in stock
|
Buy Now | |
TE Store
from US$40.21
|
307
in stock
|
Buy Now | |
RS Americas
from US$32.48
|
101
in stock
|
Buy Now | |
Relay Specialties
from US$10.56
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.27
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$54.76
|
20
in stock
|
Buy Now | |
Farnell
from US$40.69
|
3
in stock
|
Buy Now | |
Avnet America
from US$24.71
|
-
|
Buy Now | |
Carlton-Bates
from US$45.00
|
-
|
Buy Now | |
TTI Europe
from US$39.53
|
-
|
Buy Now | |
Sager
from US$37.04
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
OAC-5A = PCB MOUNT, 3A,240V AC -DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays: PCB Mount | Part Number: OAC-5A | Internal Number: 2-1393028-8 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Input/Output Modules 4-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Configuration | SPST-NO |
Control Current Typ | 12mA |
Control Voltage DC Max | 8VDC |
Control Voltage DC Min | 2.5VDC |
Control Voltage Range | 2.5V DC to 8V DC |
Control Voltage Type | DC |
Dropout Voltage Vdo | 1VDC |
External Depth | 15.2mm |
External Width | 43.2mm |
Input Voltage | 2.5V DC to 8V DC |
Isolation Voltage | 4kV |
Leakage Current | 2.5mA |
Length | 31.8mm |
Load Current | 3A |
Load Current Min | 20mA |
Load Voltage Range | 24V AC to 280V AC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Voltage Max | 280VAC |
Operating Voltage Min | 24VAC |
Operating Voltage Range | 24V AC to 280V AC |
RMS Load Voltage Max | 280VAC |
RMS Load Voltage Min | 24VAC |
Relay Terminals | Quick Connect |
Surge Current | 80A |
Switching Mode | Zero Crossing |
Voltage Drop @ Rated Current | 1.6V |
Current Rating:3A | element14 |
I/O Module | Newark Electronics |
Module, Digital, 24 to 280 VAC, 12 mA @ 5 VDC, 100 Megohms (Min.) @ 500 VDC | Opto 22 OAC5A | RS Americas |
AC I/O MODULE, 3A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 20A, 20A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Count Input Frequency | 63Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Crouzet Solid State Relays |
Length | 31.8mm |
Output Current | 3.5A |
0.6 Output Module PCB Mount | Rapid Electronics |
Microprocessor ac output module | RS |
AC Output Module, 3.5A, 24-280 VAC, 240 VAC Nominal | Carlton-Bates |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules BLK 24-280VAC | Sager |
Where can I find additional details, specifications and documents for a OAC-5A?
Additional datasheets, footprints and schematics for OAC-5A are listed on our Part Details page. You can also find images and similar parts to OAC-5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAC-5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAC-5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAC-5A fall under?
The OAC-5A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OAC-5A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAC-5A you can contact the distributor directly for product support, shipping queries etc.
Is the OAC-5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAC-5A have stock available?
Authorised distributors including element14, Newark Electronics, TE Store, RS Americas and Relay Specialties have stock available or on a lead time for OAC-5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAC-5A often in real-time on the comparison pages.
What if I can't find stock of OAC-5A?
You can fill out our help required form which you can use to request a quote for OAC-5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.