Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.94
|
No stock
|
Buy Now | |
Future Electronics
from US$29.99
|
310
in stock
|
Buy Now | |
RS Americas
from US$44.10
|
258
in stock
|
Buy Now | |
element14
from US$18.07
|
123
in stock
|
Buy Now | |
Farnell
from US$19.76
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$13.06
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$27.99
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
59
in stock
|
Buy Now | |
TE Store
from US$40.21
|
30
in stock
|
Buy Now | |
Carlton-Bates
from US$29.31
|
8
in stock
|
Buy Now | |
Relay Specialties
from US$11.88
|
2
in stock
|
Buy Now | |
Avnet America
from US$21.82
|
-
|
Buy Now | |
TTI Europe
from US$36.00
|
-
|
Buy Now | |
Sager
from US$35.76
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
I/O Module | Newark Electronics |
I/O Modules 5VDC input 3A 24-280AC out Blk | Rapid Electronics |
OAC-5 = PCB mount, 3A,120V AC - DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays: PCB Mount | Part Number: OAC-5 | Internal Number: 6-1393028-9 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Module | RS |
Input/Output Modules 4-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
Count Input Frequency | 65Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Solid State 12 VAC min 140 VAC max -30 to 70 C Module Relays | Future Electronics |
AC Output Module, 3A, 12-140 VAC, 120 VAC Nominal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 20A, 20A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Count Input Frequency | 63Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Crouzet Solid State Relays |
Length | 31.8mm |
Output Current | 3.5A |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules 0.6 I/O Module | Sager |
Where can I find additional details, specifications and documents for a OAC-5?
Additional datasheets, footprints and schematics for OAC-5 are listed on our Part Details page. You can also find images and similar parts to OAC-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAC-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAC-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAC-5 fall under?
The OAC-5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OAC-5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAC-5 you can contact the distributor directly for product support, shipping queries etc.
Is the OAC-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAC-5 have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for OAC-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAC-5 often in real-time on the comparison pages.
What if I can't find stock of OAC-5?
You can fill out our help required form which you can use to request a quote for OAC-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.