Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 150kHz |
Slew Rate | 0.06V/µs |
Supply Voltage Range | 1.5V to 5.5V |
Amplifier Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Op Amp Type | Rail to Rail |
Operational Amplifier, Dual, 150 Khz, 2, 0.06 V/ S, 1.5V To 5.5V, Dfn, 8 Rohs Compliant: Yes |Stmicroelectronics OA2MPA22Q | Newark Electronics |
High precision low-power CMOS op amp | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin DFN T/R | Avnet America |
OP-AMP, DUAL, 150KHZ, 0.06V/US, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a OA2MPA22Q?
Additional datasheets, footprints and schematics for OA2MPA22Q are listed on our Part Details page. You can also find images and similar parts to OA2MPA22Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA2MPA22Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA2MPA22Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA2MPA22Q fall under?
The OA2MPA22Q is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OA2MPA22Q when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA2MPA22Q you can contact the distributor directly for product support, shipping queries etc.
Is the OA2MPA22Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OA2MPA22Q have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for OA2MPA22Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA2MPA22Q often in real-time on the comparison pages.
What if I can't find stock of OA2MPA22Q?
You can fill out our help required form which you can use to request a quote for OA2MPA22Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.