Status: | Active |
---|---|
Series: | OA1NP |
RoHS: | Compliant |
Low power: 580 nA typ. per channel at 25 °C at VCC= 1.8 V |
Low supply voltage: 1.5 V - 5.5 V |
Unity gain stable |
Rail-to-rail input and output |
Gain bandwidth product: 8 kHz typ. |
Low input bias current: 5 pA max at 25 °C |
High tolerance to ESD: 2 kV HBM |
Industrial temperature range: -40 °C to +85 °C |
Benefits 42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery Tolerance to power supply transient drops Accurate signal conditioning of high impedance sensors Fast desaturation |
42 years of typical equivalent lifetime (OA1NP) if supplied by a 220 mAh coin type Lithium battery |
Tolerance to power supply transient drops |
Accurate signal conditioning of high impedance sensors |
Fast desaturation |
Product Specifications |
---|
DS10204 Low power, rail-to-rail input and output, CMOS op amp |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Low power, rail-to-rail input and output, CMOS op amp | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America |
OP-AMP, SINGLE, 9KHZ, 3V/MS, SC-70-5 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics OA1NP22C | Newark Electronics |
Where can I find additional details, specifications and documents for a OA1NP22C?
Additional datasheets, footprints and schematics for OA1NP22C are listed on our Part Details page. You can also find images and similar parts to OA1NP22C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OA1NP22C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OA1NP22C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OA1NP22C fall under?
The OA1NP22C is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to OA1NP22C when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OA1NP22C you can contact the distributor directly for product support, shipping queries etc.
Is the OA1NP22C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for OA1NP22C have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for OA1NP22C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OA1NP22C often in real-time on the comparison pages.
What if I can't find stock of OA1NP22C?
You can fill out our help required form which you can use to request a quote for OA1NP22C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.