Status: | Unknown |
---|---|
Series: | OLED-100H016D Series |
RoHS: | Unknown |
Resolution | 100 x 16 Pixels |
---|---|
Display Appearance | Green on Black |
Logic Voltage | 5V |
Interface Type | Parallel SPI |
Module Size | 85mm x 30mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | OLED-100H016D Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Display, Oled Graphic, 100X16 Pixels | Newark Electronics |
DISPLAY, OLED GRAPHIC, 100X16 PIXELS | element14 |
Where can I find additional details, specifications and documents for a O100H016DGPP5N0000?
Additional datasheets, footprints and schematics for O100H016DGPP5N0000 are listed on our Part Details page. You can also find images and similar parts to O100H016DGPP5N0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for O100H016DGPP5N0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view O100H016DGPP5N0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does O100H016DGPP5N0000 fall under?
The O100H016DGPP5N0000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to O100H016DGPP5N0000 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the O100H016DGPP5N0000 you can contact the distributor directly for product support, shipping queries etc.
Is the O100H016DGPP5N0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for O100H016DGPP5N0000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for O100H016DGPP5N0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for O100H016DGPP5N0000 often in real-time on the comparison pages.
What if I can't find stock of O100H016DGPP5N0000?
You can fill out our help required form which you can use to request a quote for O100H016DGPP5N0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.