Status: | Unknown |
---|---|
Series: | OLED-050H016A-LPP5N00000 |
RoHS: | Compliant |
Type: graphic |
Display format: 50 x 16 dots |
Built-in controller: OLED-0010 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Display, Oled Graphic, 50X16 Pixels | Newark Electronics |
DISPLAY, OLED GRAPHIC, 50X16 PIXELS | Farnell |
Where can I find additional details, specifications and documents for a O050H016ALPP5N0000?
Additional datasheets, footprints and schematics for O050H016ALPP5N0000 are listed on our Part Details page. You can also find images and similar parts to O050H016ALPP5N0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for O050H016ALPP5N0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view O050H016ALPP5N0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does O050H016ALPP5N0000 fall under?
The O050H016ALPP5N0000 is listed under Optoelectronics & Displays > Displays > OLED Displays > Graphic OLED Displays.
Can I view similar or alternative parts?
You can view similar parts to O050H016ALPP5N0000 when available in the Graphic OLED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the O050H016ALPP5N0000 you can contact the distributor directly for product support, shipping queries etc.
Is the O050H016ALPP5N0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for O050H016ALPP5N0000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for O050H016ALPP5N0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for O050H016ALPP5N0000 often in real-time on the comparison pages.
What if I can't find stock of O050H016ALPP5N0000?
You can fill out our help required form which you can use to request a quote for O050H016ALPP5N0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.