Status: | Unknown |
---|---|
Series: | OLED-008N002A |
RoHS: | Compliant |
Type: Character |
Display format: 8 x 2 characters |
Built-in controller: OLED-0010 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
DISPLAY, OLED, 8X2, GREEN ON BLACK | element14 |
Where can I find additional details, specifications and documents for a O008N002AGPP5N0000?
Additional datasheets, footprints and schematics for O008N002AGPP5N0000 are listed on our Part Details page. You can also find images and similar parts to O008N002AGPP5N0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for O008N002AGPP5N0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view O008N002AGPP5N0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does O008N002AGPP5N0000 fall under?
The O008N002AGPP5N0000 is listed under Optoelectronics & Displays > Displays > OLED Displays > Alphanumeric OLED Displays.
Can I view similar or alternative parts?
You can view similar parts to O008N002AGPP5N0000 when available in the Alphanumeric OLED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the O008N002AGPP5N0000 you can contact the distributor directly for product support, shipping queries etc.
Is the O008N002AGPP5N0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for O008N002AGPP5N0000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for O008N002AGPP5N0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for O008N002AGPP5N0000 often in real-time on the comparison pages.
What if I can't find stock of O008N002AGPP5N0000?
You can fill out our help required form which you can use to request a quote for O008N002AGPP5N0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.