Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
This product is general usage and suitable for many different applications. |
Description | NZT7053 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 1.5 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 1 |
hFE Max (k) | 20 |
fT Min (MHz) | 200 |
Package Type | SOT-223-4 / TO-261-4 |
Trans Darlington NPN 100V 1.5A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Transistor, Npn, 100V, 1.5A, Sot-223-3 | Newark Electronics |
NZT7 Series NPN 1 W 100 V 1.5 A Surface Mount Darlington Transistor - SOT-223 | Future Electronics |
TRANSISTOR DARL NPN 1.5A 100V SOT223 | element14 |
Where can I find additional details, specifications and documents for a NZT7053?
Additional datasheets, footprints and schematics for NZT7053 are listed on our Part Details page. You can also find images and similar parts to NZT7053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZT7053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZT7053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZT7053 fall under?
The NZT7053 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to NZT7053 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZT7053 you can contact the distributor directly for product support, shipping queries etc.
Is the NZT7053 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZT7053 have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NZT7053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZT7053 often in real-time on the comparison pages.
What if I can't find stock of NZT7053?
You can fill out our help required form which you can use to request a quote for NZT7053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.