Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
This product is general usage and suitable for many different applications. |
Description | NZT660A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | 1 |
hFE Min | 250 |
hFE Max | 550 |
fT Min (MHz) | 75 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4 |
NZT660A Series 2 W 60 V Surface Mount PNP General Purpose Amplifier - SOT-223 | Future Electronics |
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 75 Mhz, 2 W, -3 A, 25 Rohs Compliant: Yes |Onsemi NZT660A | Newark Electronics |
Trans GP BJT PNP 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, BIPOL, PNP, -60V, SOT-223-3 | element14 |
TRANSISTOR, PNP, 60V, 3A, SOT-223 | Farnell |
Where can I find additional details, specifications and documents for a NZT660A?
Additional datasheets, footprints and schematics for NZT660A are listed on our Part Details page. You can also find images and similar parts to NZT660A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZT660A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZT660A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZT660A fall under?
The NZT660A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NZT660A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZT660A you can contact the distributor directly for product support, shipping queries etc.
Is the NZT660A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZT660A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NZT660A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZT660A often in real-time on the comparison pages.
What if I can't find stock of NZT660A?
You can fill out our help required form which you can use to request a quote for NZT660A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.