Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
25
in stock
|
Buy Now | |
element14
from US$0.31
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | NZT560A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 3 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1 |
hFE Min | 250 |
hFE Max | 550 |
fT Min (MHz) | 75 |
PTM Max (W) | 1 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Bipol, Npn, 60V, Sot-223-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 60V, SOT-223-3 | element14 |
NZT560A Series 60 V CE Breakdown 3 A NPN General Purpose Amplifier - SOT-223 | Future Electronics |
Trans GP BJT NPN 60V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NZT560A?
Additional datasheets, footprints and schematics for NZT560A are listed on our Part Details page. You can also find images and similar parts to NZT560A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZT560A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZT560A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZT560A fall under?
The NZT560A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NZT560A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZT560A you can contact the distributor directly for product support, shipping queries etc.
Is the NZT560A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZT560A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NZT560A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZT560A often in real-time on the comparison pages.
What if I can't find stock of NZT560A?
You can fill out our help required form which you can use to request a quote for NZT560A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.