Status: | Active |
---|---|
Series: | NZQA5V6 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Avnet America
from US$0.09
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-553 Package Allows Four Separate Unidirectional Configurations |
Low Leakage < 1 uA @ 3 V for NZQA5V6XV5T1G |
Breakdown Voltage: 5.6 V @ 1 mA |
ESD Protection Meeting IEC61000-4-2-Level 4 |
These are Pb-Free Devices |
Benefits |
---|
Small Package Size for High Density Applications |
Applications |
---|
ESD sensitive equipment such as computers, printers, business machines, communication systems, medical equipment, and other applications |
Description | NZQA5V6 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 90 |
V(BR) Min (V) | 5.32 |
VRWM Max (V) | 3 |
IR Max (µA) | 1 |
PPK Max (W) | 100 |
Package Type | SOT-553 |
TVS DIODES | Farnell |
ESD Suppressor TVS 16KV 5-Pin SOT-553 T/R | Avnet America |
Mi Sot553 Quad Array Tr Rohs Compliant: Yes |Onsemi NZQA5V6XV5T1G | Newark Electronics |
NZQA5V6 Series 5.88 V 90 pF Surface Mount Quad TVS Array - SOT-553 | Future Electronics |
NZQA5V6XV5T1G, Quad Uni-Directional TVS Diode, 100W, 5-Pin SOT-553 | ON Semiconductor NZQA5V6XV5T1G | RS Americas |
Where can I find additional details, specifications and documents for a NZQA5V6XV5T1G?
Additional datasheets, footprints and schematics for NZQA5V6XV5T1G are listed on our Part Details page. You can also find images and similar parts to NZQA5V6XV5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZQA5V6XV5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZQA5V6XV5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZQA5V6XV5T1G fall under?
The NZQA5V6XV5T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NZQA5V6XV5T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZQA5V6XV5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NZQA5V6XV5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZQA5V6XV5T1G have stock available?
Authorised distributors including Farnell, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for NZQA5V6XV5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZQA5V6XV5T1G often in real-time on the comparison pages.
What if I can't find stock of NZQA5V6XV5T1G?
You can fill out our help required form which you can use to request a quote for NZQA5V6XV5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.