Status: | Active |
---|---|
Series: | NZQA5V6A |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Farnell
from US$0.13
|
170,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD Protection: IEC61000 and MIL STD 833 |
Four separate unidirectional configurations for protection |
Low Leakage Current: < 1 µA @ 3 Volts |
Power Dissipation: 380 mW |
Low Capacitance |
Complies to USB 1.1 Low Speed and High Speed Specifications |
Pb-Free Packages are Available |
Applications |
---|
Instrumentation equipment |
Notebooks, Desktops, Servers |
End Products |
---|
Serial and Parallel ports |
Cellular and Portable equipment |
Description | NZQA5V6A |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 11.5 |
V(BR) Min (V) | 5.3 |
VRWM Max (V) | 3 |
IR Max (µA) | 1 |
PPK Max (W) | 20 |
Package Type | SOT-553 |
TVS DIODES | Farnell |
Quad TVS/ESD Protection 5.6V SOT553 | RS |
Transient Voltage Suppressor, Nzqa Series, Unidirectional, 3 V, Sot-553, 5, 5.3 V Rohs Compliant: Yes |Onsemi NZQA5V6AXV5T1G | Newark Electronics |
NZQA5V6A Series 5.9 V 1 uA 17 pF Surface Mount Quad TVS Array - SOT-553-5 | Future Electronics |
ESD Suppressor TVS 5-Pin SOT-553 T/R | Avnet America |
NZQA5V6AXV5T1G, Quad Uni-Directional TVS Diode, 20W, 5-Pin SOT-553 | ON Semiconductor NZQA5V6AXV5T1G | RS Americas |
Where can I find additional details, specifications and documents for a NZQA5V6AXV5T1G?
Additional datasheets, footprints and schematics for NZQA5V6AXV5T1G are listed on our Part Details page. You can also find images and similar parts to NZQA5V6AXV5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZQA5V6AXV5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZQA5V6AXV5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZQA5V6AXV5T1G fall under?
The NZQA5V6AXV5T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NZQA5V6AXV5T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZQA5V6AXV5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NZQA5V6AXV5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZQA5V6AXV5T1G have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for NZQA5V6AXV5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZQA5V6AXV5T1G often in real-time on the comparison pages.
What if I can't find stock of NZQA5V6AXV5T1G?
You can fill out our help required form which you can use to request a quote for NZQA5V6AXV5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.