Status: | Active |
---|---|
Series: | NZL6V8AXV3 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SC-89 Package Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional Configuration. |
Standard Zener Breakdown Voltage Ranges. |
ESD Rating of Class N (exceeding 16 kV) per Human Body model and IEC61000-4-2. |
Low Leakage, less than 5.0uA. |
Applications |
---|
Voltage and ESD sensitive equipment such as computers, printers, business machines, communication systems, medical equipment and other applications. |
Description | NZL6V8AXV3 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | - |
V(BR) Min (V) | 6.46 |
VRWM Max (V) | 4.5 |
IR Max (µA) | 1 |
PPK Max (W) | 73 |
Package Type | SC-89-3 |
ESD Suppressor TVS 10KV 3-Pin SC-89 T/R | Avnet America |
Dual Com. Anode ESD Diode 6.8V SC89 | RS |
Zener Diode,dual, Three Terminal, Common Anode,6.8V V(Z),5%,sot-416Var Rohs Compliant: Yes |Onsemi NZL6V8AXV3T1G | Newark Electronics |
Dual Channel 7.9 Vcl Uni-Directional Common Anode ESD Protection Diode - SC-89 | Future Electronics |
NZL6V8AXV3T1G, Dual Uni-Directional ESD Protection Diode, 240mW, 3-Pin SC-89 | ON Semiconductor NZL6V8AXV3T1G | RS Americas |
TVS DIODE ARRAY, 6.8V, SC-89 | element14 |
DIODE, ESD PROTECTION, 6.8V, SC-89 | Farnell |
Where can I find additional details, specifications and documents for a NZL6V8AXV3T1G?
Additional datasheets, footprints and schematics for NZL6V8AXV3T1G are listed on our Part Details page. You can also find images and similar parts to NZL6V8AXV3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZL6V8AXV3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZL6V8AXV3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZL6V8AXV3T1G fall under?
The NZL6V8AXV3T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NZL6V8AXV3T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZL6V8AXV3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NZL6V8AXV3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZL6V8AXV3T1G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for NZL6V8AXV3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZL6V8AXV3T1G often in real-time on the comparison pages.
What if I can't find stock of NZL6V8AXV3T1G?
You can fill out our help required form which you can use to request a quote for NZL6V8AXV3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.