Status: | Active |
---|---|
Series: | NZL5V6AXV3 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
717,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
13,150
in stock
|
Buy Now | |
element14
from US$0.07
|
13,150
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,650
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
SC-89 Package Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional Configuration. |
Standard Zener Breakdown Voltage Ranges. |
ESD Rating of Class N (exceeding 16 kV) per Human Body model and IEC61000-4-2. |
Low Leakage, less than 5.0uA. |
Applications |
---|
Voltage and ESD sensitive equipment such as computers, printers, business machines, communication systems, medical equipment and other applications. |
Description | NZL5V6AXV3 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | - |
V(BR) Min (V) | 5.32 |
VRWM Max (V) | 3 |
IR Max (µA) | 5 |
PPK Max (W) | 50 |
Package Type | SC-89-3 |
NZL5V6AXV3T1 Series 5.88 V 45 pF Dual Common Anode ESD Protection Diodes - SC-89 | Future Electronics |
Diode, Aec-Q101, Esd, 3V, Sc-89 | Newark Electronics |
DIODE, AEC-Q101, ESD, 3V, SC-89 | element14 |
Dual Com. Anode ESD Diode 5.6V SC89 | RS |
ESD Suppressor TVS 10KV 3-Pin SC-89 T/R | Avnet Silica |
NZL5V6AXV3T1G, Dual Uni-Directional ESD Protection Diode, 240mW, 3-Pin SC-89 | ON Semiconductor NZL5V6AXV3T1G | RS Americas |
Where can I find additional details, specifications and documents for a NZL5V6AXV3T1G?
Additional datasheets, footprints and schematics for NZL5V6AXV3T1G are listed on our Part Details page. You can also find images and similar parts to NZL5V6AXV3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZL5V6AXV3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZL5V6AXV3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZL5V6AXV3T1G fall under?
The NZL5V6AXV3T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NZL5V6AXV3T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZL5V6AXV3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NZL5V6AXV3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NZL5V6AXV3T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NZL5V6AXV3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZL5V6AXV3T1G often in real-time on the comparison pages.
What if I can't find stock of NZL5V6AXV3T1G?
You can fill out our help required form which you can use to request a quote for NZL5V6AXV3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.