Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 1 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | SC-75 |
No. of Pins | 3Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 22pF |
Filter Terminals | Solder |
Filter Type | EMI RC |
Leakage Current Max | 1µA |
Voltage Rating | 7V |
EMI Filter Gull Wing SMD T/R | Avnet America |
NZF220TT1G EMI Filter, Maximum of 1.25 V, 14 W | ON Semiconductor NZF220TT1G | RS Americas |
EMI/RC FILTER, 100R, 22PF, SC-75-3 | Farnell |
Where can I find additional details, specifications and documents for a NZF220TT1G?
Additional datasheets, footprints and schematics for NZF220TT1G are listed on our Part Details page. You can also find images and similar parts to NZF220TT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZF220TT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZF220TT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZF220TT1G fall under?
The NZF220TT1G is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to NZF220TT1G when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZF220TT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NZF220TT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NZF220TT1G have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NZF220TT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZF220TT1G often in real-time on the comparison pages.
What if I can't find stock of NZF220TT1G?
You can fill out our help required form which you can use to request a quote for NZF220TT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.