Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.25
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$64.18
|
14
in stock
|
Buy Now | |
element14
from US$62.32
|
14
in stock
|
Buy Now | |
Future Electronics
from US$66.26
|
-
|
Buy Now | |
Avnet America
from US$56.27
|
-
|
Buy Now | |
Avnet Asia
from US$58.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 67A |
Collector Emitter Saturation Voltage Vce(on) | 2.35V |
Power Dissipation Pd | 158mW |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | PIM |
No. of Pins | 20Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Igbt, Module, N-Ch, 1.2Kv, 55A | Newark Electronics |
IGBT, MODULE, N-CH, 1.2KV, 55A | element14 |
Trans IGBT Module N-CH 1200V 67A 158000mW 20-Pin Q0PACK Tray | Future Electronics |
IGBT Module, PIM Half Bridge Inverter, 67 A, 2.05 V, 158 mW, 150 °C | Avnet America |
IGBT Module, PIM Half Bridge Inverter, 67 A, 2.05 V, 158 mW, 150 �C | EBV Elektronik |
Where can I find additional details, specifications and documents for a NXH80T120L2Q0S2G?
Additional datasheets, footprints and schematics for NXH80T120L2Q0S2G are listed on our Part Details page. You can also find images and similar parts to NXH80T120L2Q0S2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NXH80T120L2Q0S2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NXH80T120L2Q0S2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NXH80T120L2Q0S2G fall under?
The NXH80T120L2Q0S2G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NXH80T120L2Q0S2G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NXH80T120L2Q0S2G you can contact the distributor directly for product support, shipping queries etc.
Is the NXH80T120L2Q0S2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NXH80T120L2Q0S2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NXH80T120L2Q0S2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NXH80T120L2Q0S2G often in real-time on the comparison pages.
What if I can't find stock of NXH80T120L2Q0S2G?
You can fill out our help required form which you can use to request a quote for NXH80T120L2Q0S2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.