Status: | Active |
---|---|
Series: | NVTR01P02L |
RoHS: | Compliant |
Low RDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
AEC-Q101 Qualified and PPAP capable |
Applications |
---|
Power Management in Portable and Battery Powered Products |
Computers |
PCMCIA Cards |
End Products |
---|
DC-DC Converters |
Printers |
Cellular and Cordless Telephones |
Description | NVTR01P02L, Small Signal MOSFET -20V -1.3A 220 mOhm Single P-Channel SOT-23 Logic Level |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.25 |
ID Max (A) | 1.3 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 350 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 220 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 3.1 |
Ciss Typ (pF) | 225 |
Package Type | SOT-23-3 |
Pfet Sot23 20V 1.3A 0.075/Reel |Onsemi NVTR01P02LT1G | Newark Electronics |
P-Channel 20 V 220 mO 3.1 nC Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 20V 1.3A 3-Pin SOT-23 T/R | Avnet America |
MOSFET, AEC-Q101, P-CH, -20V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NVTR01P02LT1G?
Additional datasheets, footprints and schematics for NVTR01P02LT1G are listed on our Part Details page. You can also find images and similar parts to NVTR01P02LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTR01P02LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTR01P02LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTR01P02LT1G fall under?
The NVTR01P02LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTR01P02LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTR01P02LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVTR01P02LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTR01P02LT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NVTR01P02LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTR01P02LT1G often in real-time on the comparison pages.
What if I can't find stock of NVTR01P02LT1G?
You can fill out our help required form which you can use to request a quote for NVTR01P02LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.