Status: | Active |
---|---|
Series: | NVTFS6H850N |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,980
in stock
|
Buy Now | |
element14
from US$0.40
|
3,980
in stock
|
Buy Now | |
Farnell
from US$0.40
|
3,980
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (3.3 x 3.3 mm) |
Low RDS (ON) |
Low QG and Capacitance |
Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimizes Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Automotive Qualified |
Applications |
---|
Switching Power Supplies |
48 V Systems |
DC/DC Converter |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control |
Load Switch |
Description | NVTFS6H850N, 1500 / Tape & Reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 68 |
PD Max (W) | 3.2 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9.5 |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1140 |
Package Type | WDFN-8 / u8FL |
Mosfet, N-Ch, 80V, 68A, Wdfn-8 | Newark Electronics |
MOSFET, N-CH, 80V, 68A, WDFN-8 | element14 |
MOSFET 80V WDFN-8 | RS |
80V 68A 9.5ohm Single N-Ch QFN 3X3 | Future Electronics |
Trans MOSFET N-CH 80V 68A 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVTFS6H850NTAG?
Additional datasheets, footprints and schematics for NVTFS6H850NTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS6H850NTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS6H850NTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS6H850NTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS6H850NTAG fall under?
The NVTFS6H850NTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS6H850NTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS6H850NTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS6H850NTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS6H850NTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVTFS6H850NTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS6H850NTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS6H850NTAG?
You can fill out our help required form which you can use to request a quote for NVTFS6H850NTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.