Status: | Active |
---|---|
Series: | NVTFS5C471NL |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
element14
from US$0.91
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,650
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,650
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (3x3 mm) |
Low On-Resistance |
Low Capacitance |
NVTFS5C471NLWF − Wettable Flanks Product |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Reverser Battery protection |
Switching power supplies |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Description | NVTFS5C471NL, 1500 / Tape & Reel. Pb-Free, Wettable Flanks |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 41 |
PD Max (W) | 30 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 15.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 9 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 9 |
Ciss Typ (pF) | 660 |
Package Type | WDFN-8 / u8FL |
MOSFET, N-CH, AEC-Q101, 40V, 41A, WDFN-8 | element14 |
Mosfet, N-Ch, Aec-Q101, 40V, 41A, Wdfn-8 | Newark Electronics |
NVTFS5C471NL Power MOSFET | RS |
MOSFET Power, SingleN-Channel40 V, 9.0 m, 41 | Future Electronics |
Transistor MOSFET N-CH 40V 41A 8-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVTFS5C471NLWFTAG?
Additional datasheets, footprints and schematics for NVTFS5C471NLWFTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5C471NLWFTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5C471NLWFTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5C471NLWFTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5C471NLWFTAG fall under?
The NVTFS5C471NLWFTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5C471NLWFTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5C471NLWFTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5C471NLWFTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5C471NLWFTAG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for NVTFS5C471NLWFTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5C471NLWFTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5C471NLWFTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5C471NLWFTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.