Status: | Unknown |
---|---|
Series: | NVTFS5826NL |
RoHS: | Compliant |
Low on resistance |
High current capability |
100% avalanche tested |
AEC-Q101 Qualified |
Solenoid driver |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Safeguard against voltage overstress failures |
Suitable for automotive applications |
Applications |
---|
Motor driver |
Lamp Driver |
Automotive body controllers |
End Products |
---|
Solenoid Driver |
Automotive engine controllers |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
NVTFS5826NLTAG N-channel MOSFET Transistor, 20 A, 60 V, 8-Pin WDFN | ON Semiconductor NVTFS5826NLTAG | RS Americas |
MOSFET, N-CH, 60V, 7.6A, WDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a NVTFS5826NLTAG?
Additional datasheets, footprints and schematics for NVTFS5826NLTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5826NLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5826NLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5826NLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5826NLTAG fall under?
The NVTFS5826NLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5826NLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5826NLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5826NLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5826NLTAG have stock available?
Authorised distributors including Avnet Silica, RS Americas and Farnell have stock available or on a lead time for NVTFS5826NLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5826NLTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5826NLTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5826NLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.