Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 13A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0081ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | WDFN |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Trans MOSFET N-CH 24V 10A 8-Pin ECH T/R | Avnet Asia |
MOSFET, AEC-Q101, N-CH, 30V, WDFN | Farnell |
Where can I find additional details, specifications and documents for a NVTFS4823NTWG?
Additional datasheets, footprints and schematics for NVTFS4823NTWG are listed on our Part Details page. You can also find images and similar parts to NVTFS4823NTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS4823NTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS4823NTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS4823NTWG fall under?
The NVTFS4823NTWG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NVTFS4823NTWG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS4823NTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS4823NTWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVTFS4823NTWG have stock available?
Authorised distributors including Avnet Asia and Farnell have stock available or on a lead time for NVTFS4823NTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS4823NTWG often in real-time on the comparison pages.
What if I can't find stock of NVTFS4823NTWG?
You can fill out our help required form which you can use to request a quote for NVTFS4823NTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.