Status: | Active |
---|---|
Series: | NVS4001N |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
12,110
in stock
|
Buy Now | |
element14
from US$0.06
|
12,110
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Gate Charge for Fast Switching |
Small Footprint − 30% Smaller than TSOP−6 |
ESD Protected Gate |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Low Side Load Switch |
Buck Converters |
Cell Phones |
DSC |
End Products |
---|
Li−Ion Battery Supplied Devices |
Level Shifts |
PDAs |
Description | NVS4001N, Automotive Version of the NTS4001N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.27 |
PD Max (W) | 0.33 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 2000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 20 |
Package Type | SC-70-3 / SOT-323-3 |
Mosfet, N-Ch, 30V, 0.27A, Sc-70 | Newark Electronics |
MOSFET, N-CH, 30V, 0.27A, SC-70 | element14 |
Mosfet N-Channel, 30V, 270mA, SC-70/SOT-323, AEC-Q101 Qualified | Future Electronics |
Trans MOSFET N-CH 30V 0.27A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVS4001NT1G?
Additional datasheets, footprints and schematics for NVS4001NT1G are listed on our Part Details page. You can also find images and similar parts to NVS4001NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVS4001NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVS4001NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVS4001NT1G fall under?
The NVS4001NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVS4001NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVS4001NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVS4001NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVS4001NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NVS4001NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVS4001NT1G often in real-time on the comparison pages.
What if I can't find stock of NVS4001NT1G?
You can fill out our help required form which you can use to request a quote for NVS4001NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.