Status: | Active |
---|---|
Series: | NVR4501N |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,995
in stock
|
Buy Now | |
Avnet Silica
-
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Leading Planar Technolgy for Low Gate Charge / Fast Switching |
2.5 V rated for Low Voltage Gate Drive |
SOT-23 Surface Mount For Small Footprint (3 mm x 3 mm) |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Load/Power Switch for Portables |
DC to DC Conversion |
End Products |
---|
Load/Power Switch for Computing |
Description | NVR4501N, Power MOSFET 20V 3.2A 80 mOhm Single N-Channel SOT-23 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 3.2 |
PD Max (W) | 1.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 105 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 80 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.8 |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 200 |
Package Type | SOT-23-3 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 20V 3.2A 3-Pin SOT-23 T/R | Avnet Silica |
Nfet Sot23 20V 3.2A 80Mo/Reel |Onsemi NVR4501NT1G | Newark Electronics |
MOSFET NFET SOT23 20V 3.2A 80MO | Future Electronics |
MOSFET, AEC-Q101, N-CH, 20V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NVR4501NT1G?
Additional datasheets, footprints and schematics for NVR4501NT1G are listed on our Part Details page. You can also find images and similar parts to NVR4501NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVR4501NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVR4501NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVR4501NT1G fall under?
The NVR4501NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVR4501NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVR4501NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVR4501NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVR4501NT1G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NVR4501NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVR4501NT1G often in real-time on the comparison pages.
What if I can't find stock of NVR4501NT1G?
You can fill out our help required form which you can use to request a quote for NVR4501NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.