Status: | Active |
---|---|
Series: | NVR1P02 |
RoHS: | Compliant |
Prices starting from US$0.0272
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
element14
from US$0.13
|
5,823
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,523
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,523
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.0272
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low On−Resistance Provides Higher Efficiency and Extends Battery Life - RDS(on) = 180 mΩ @ VGS = -10 V - RDS(on) = 280 mΩ @ VGS = -4.5 V |
Power Management in Portable and Battery−Powered Products |
Miniature SOT−23 Surface Mount Package Saves Board Space |
Mounting Information for SOT−23 Package Provided |
AEC-Q101 qualified and PPAP capable |
RoHS Compliant |
Applications |
---|
DC−DC Converters |
Printers |
Cellular and Cordless Telephones |
End Products |
---|
Computers |
PCMCIA Cards |
Description | NVR1P02, Power MOSFET -20V, -1A, 180 mOhm, Single P-Channel, SOT-23. |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -2.3 |
ID Max (A) | 1 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 280 |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | 2.4 |
Qg Typ @ VGS = 10 V (nC) | 2.5 |
Ciss Typ (pF) | 165 |
Package Type | SOT-23-3 |
MOSFET, AEC-Q101, P-CH, -20V, SOT-23 | element14 |
Mosfet, Aec-Q101, P-Ch, -20V, Sot-23 | Newark Electronics |
NVR1P02T1G, PFET SOT23 120V 1A 180MOH | RS |
P-Channel 20 V 1 A 0.18 Ohm Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 20V 1A 3-Pin SOT-23 T/R | Avnet America |
NVR1P02T1G P-channel MOSFET Transistor, 1 A, 20 V, 3-Pin SOT-23 | ON Semiconductor NVR1P02T1G | RS Americas |
Where can I find additional details, specifications and documents for a NVR1P02T1G?
Additional datasheets, footprints and schematics for NVR1P02T1G are listed on our Part Details page. You can also find images and similar parts to NVR1P02T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVR1P02T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVR1P02T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVR1P02T1G fall under?
The NVR1P02T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVR1P02T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVR1P02T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVR1P02T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVR1P02T1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for NVR1P02T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVR1P02T1G often in real-time on the comparison pages.
What if I can't find stock of NVR1P02T1G?
You can fill out our help required form which you can use to request a quote for NVR1P02T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.