Status: | Unknown |
---|---|
Series: | NVMFS5C670NL |
RoHS: | Compliant |
Low RDS(on) |
Low QG and Gate capacitance |
Industry Standard Small Footprint 5x6mm Package |
NVMFS5C670NLWF − Wettable Flank Option |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Switching Losses |
Compact Design and Standard footprint for direct drop-in |
Enhanced Optical Inspection |
Automotive Design |
Applications |
---|
Reverser Battery protection |
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Switching power supplies |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
MOSFET, N-CH, 60V, 71A, DFN-5 | Farnell |
Trans MOSFET N-CH 60V 17A 8-Pin SO-FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVMFS5C670NLT3G?
Additional datasheets, footprints and schematics for NVMFS5C670NLT3G are listed on our Part Details page. You can also find images and similar parts to NVMFS5C670NLT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS5C670NLT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS5C670NLT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS5C670NLT3G fall under?
The NVMFS5C670NLT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS5C670NLT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS5C670NLT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS5C670NLT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS5C670NLT3G have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for NVMFS5C670NLT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS5C670NLT3G often in real-time on the comparison pages.
What if I can't find stock of NVMFS5C670NLT3G?
You can fill out our help required form which you can use to request a quote for NVMFS5C670NLT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.