Status: | Active |
---|---|
Series: | NVMFS4C310N |
RoHS: | Compliant |
Low RDS (ON) |
Low Capacitance |
Wettable Flanks Product - NVMFS4C310WF |
AEC-Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Reverse battery protection |
HID and LED lighting systems |
Engine Control Modules |
End Products |
---|
DC-DC converter output drivers |
Body Control Modules |
Description | NVMFS4C310N, SO−8 FL (Pb-Free) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 51 |
PD Max (W) | 3.5 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 9 |
RDS(on) Max @ VGS = 10 V (mΩ) | 6 |
Qg Typ @ VGS = 4.5 V (nC) | 9.7 |
Qg Typ @ VGS = 10 V (nC) | 18.6 |
Ciss Typ (pF) | 1000 |
Package Type | SO-8FL / DFN-5 |
MOSFET 30V DFN-6 | RS |
Trench 30V Nch/Reel Rohs Compliant: Yes |Onsemi NVMFS4C310NT1G | Newark Electronics |
Transistor MOSFET N-CH 30V 51A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 30V, 51A, DFN | element14 |
Where can I find additional details, specifications and documents for a NVMFS4C310NT1G?
Additional datasheets, footprints and schematics for NVMFS4C310NT1G are listed on our Part Details page. You can also find images and similar parts to NVMFS4C310NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFS4C310NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFS4C310NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFS4C310NT1G fall under?
The NVMFS4C310NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFS4C310NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFS4C310NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFS4C310NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFS4C310NT1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NVMFS4C310NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFS4C310NT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFS4C310NT1G?
You can fill out our help required form which you can use to request a quote for NVMFS4C310NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.