NVMFD5C680NLWFT1G MOSFETs by ON Semiconductor

Dual N−Channel Power MOSFET 60V, 26A, 28mΩ

Status: Active
Series: NVMFD5C680NL
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Automotive Power MOSFET in a 5x6mm flat lead package designed for compact and efficient designs and including high thermal performance. Wettable Flank Option available for Enhanced Optical Inspection. AEC-Q101 Qualified MOSFET and PPAP capable suitable for automotive applications.

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for Farnell
Farnell
from US$0.71
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Small Footprint (5x6 mm)
Low rDS(on)
Low QG and Capacitance
NVMFD5C680NLWF − Wettable Flank Option for Enhanced Optical Inspection
AEC−Q101 Qualified and PPAP Capable
RoHS Compliant
Benefits
Compact Design
Minimize Conduction Loss
Minimize Driver Losses
Applications
Automotive
Switching Power Supplies
Solenoid Driver - ABS, Fuel injection
Load Switch - ECU, Chassis, Body
End Products
Reverser battery protection
Power Switches - High Side Driver, Low Side Driver, H-Bridges
Motor Control - EPS, Wipers, Fans, Seats

Specifications

Description NVMFD5C680NL
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Channel Polarity N-Channel
Configuration Dual
V(BR)DSS Min (V) 60
VGS Max (V) ±20
VGS(th) Max (V) 2.2
ID Max (A) 19
PD Max (W) 19
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) Q1=Q2=41
RDS(on) Max @ VGS = 10 V (mΩ) Q1=Q2=28
Qg Typ @ VGS = 4.5 V (nC) 11.5
Qg Typ @ VGS = 10 V (nC) 5
Ciss Typ (pF) 350
Package Type SO-8FL Dual / DFN-8

Alternative Descriptions

MOSFET 60V SO-8FL | RS
T6 60V Ll S08Fl Ds/Reel Rohs Compliant: Yes |Onsemi NVMFD5C680NLWFT1G | Newark Electronics
Dual N-Channel 60 V 20 A 28 mOhm Surface Mount Power MOSFET - SO-8FL | Future Electronics
MOSFET Array Dual N-CH 60V 26A 8-Pin DFN T/R | Avnet America
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NVMFD5C680NLWFT1G?

Additional datasheets, footprints and schematics for NVMFD5C680NLWFT1G are listed on our Part Details page. You can also find images and similar parts to NVMFD5C680NLWFT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NVMFD5C680NLWFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFD5C680NLWFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NVMFD5C680NLWFT1G fall under?

The NVMFD5C680NLWFT1G is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NVMFD5C680NLWFT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFD5C680NLWFT1G you can contact the distributor directly for product support, shipping queries etc.

Is the NVMFD5C680NLWFT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NVMFD5C680NLWFT1G have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVMFD5C680NLWFT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NVMFD5C680NLWFT1G often in real-time on the comparison pages.

What if I can't find stock of NVMFD5C680NLWFT1G?

You can fill out our help required form which you can use to request a quote for NVMFD5C680NLWFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay