Status: | Active |
---|---|
Series: | NVMFD5C672NL |
RoHS: | Compliant |
Small Footprint (5x6 mm) |
Low rDS(on) |
Low QG and Capacitance |
NVMFD5C672NLWF − Wettable Flank Option for Enhanced Optical Inspection |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Loss |
Minimize Driver Losses |
Applications |
---|
Solenoid driver |
Automotive engine controllers |
End Products |
---|
Low side / high side driver |
Antilock braking systems |
Description | NVMFD5C672NL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 40 |
PD Max (W) | 42 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 16.8, Q2: 16.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 11.9, Q2: 11.9 |
Qg Typ @ VGS = 4.5 V (nC) | 5.7 |
Qg Typ @ VGS = 10 V (nC) | 12.3 |
Ciss Typ (pF) | 793 |
Package Type | SO-8FL Dual / DFN-8 |
MOSFET 60V SO-8FL | RS |
T6 60V Ll S08Fl Ds/Reel Rohs Compliant: Yes |Onsemi NVMFD5C672NLWFT1G | Newark Electronics |
Power MOSFET Dual N-Channel 60 V 49 A 11.9m Ohm 8-Pin DFN T/R | Avnet America |
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a NVMFD5C672NLWFT1G?
Additional datasheets, footprints and schematics for NVMFD5C672NLWFT1G are listed on our Part Details page. You can also find images and similar parts to NVMFD5C672NLWFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFD5C672NLWFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFD5C672NLWFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFD5C672NLWFT1G fall under?
The NVMFD5C672NLWFT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFD5C672NLWFT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFD5C672NLWFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFD5C672NLWFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFD5C672NLWFT1G have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NVMFD5C672NLWFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFD5C672NLWFT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFD5C672NLWFT1G?
You can fill out our help required form which you can use to request a quote for NVMFD5C672NLWFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.