Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 245mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 1.4ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 755mW |
Transistor Case Style | WDFN |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET Array Dual N-CH 30V 245mA 6-Pin WDFN T/R | Avnet America |
MOSFET, AEC-Q101, DUAL N-CH, 30V, WDFN | Farnell |
Nfet Wdfn6 30V 245Ma 7Ohm/Reel |Onsemi NVLJD4007NZTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NVLJD4007NZTAG?
Additional datasheets, footprints and schematics for NVLJD4007NZTAG are listed on our Part Details page. You can also find images and similar parts to NVLJD4007NZTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVLJD4007NZTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVLJD4007NZTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVLJD4007NZTAG fall under?
The NVLJD4007NZTAG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NVLJD4007NZTAG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVLJD4007NZTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVLJD4007NZTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVLJD4007NZTAG have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NVLJD4007NZTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVLJD4007NZTAG often in real-time on the comparison pages.
What if I can't find stock of NVLJD4007NZTAG?
You can fill out our help required form which you can use to request a quote for NVLJD4007NZTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.