Status: | Active |
---|---|
Series: | NVGS5120P |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
2,503
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,771
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,503
in stock
|
Buy Now | |
element14
from US$0.48
|
2,503
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading Edge Trench Technology for Low RDS(on) |
4.5 V Gate Rating |
AEC−Q101 Qualified and PPAP Capable |
Benefits |
---|
System Efficiency Improvement |
Applications |
---|
Load Switch |
Low Current Inverter and DC-DC |
End Products |
---|
Power Switch for Printer and Communication Equipments |
Infotainment systems. Radios. Navigation systems. Clusters |
Description | NVGS5120P |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 111 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18.1 |
Ciss Typ (pF) | 942 |
Package Type | TSOP-6 |
Mosfet, Aec-Q101, P-Ch, -60V, Tsop | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -60V, TSOP | element14 |
Single P-Channel 60 V 142 mOhm 18.1 nC 1.1 W Silicon SMT Mosfet - SC-74 | Future Electronics |
Trans MOSFET P-CH 60V 2.5A 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVGS5120PT1G?
Additional datasheets, footprints and schematics for NVGS5120PT1G are listed on our Part Details page. You can also find images and similar parts to NVGS5120PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVGS5120PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVGS5120PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVGS5120PT1G fall under?
The NVGS5120PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVGS5120PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVGS5120PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVGS5120PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVGS5120PT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NVGS5120PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVGS5120PT1G often in real-time on the comparison pages.
What if I can't find stock of NVGS5120PT1G?
You can fill out our help required form which you can use to request a quote for NVGS5120PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.