Status: | Active |
---|---|
Series: | NVF2955 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.45 |
No stock
|
Buy Now | |
Avnet America | US$0.42 |
58,000
|
Buy Now | |
Future Electronics | US$0.44 |
39,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.74 |
967
|
Buy Now | |
Chip One Stop | US$0.53 |
361
|
Buy Now | |
Newark Electronics | US$0.43 |
-
|
Buy Now | |
element14 | US$0.45 |
-
|
Buy Now | |
Avnet Asia | US$0.45 |
-
|
Buy Now |
Design for low RDS(on) |
Withstands High Energy in Avalanche and Commutation Modes |
AEC−Q101 Qualified |
RoHS Compliant |
Applications |
---|
Power Supplies |
Converters |
End Products |
---|
PWM Motor Control |
Power Management |
Description | NVF2955, Automotive Version of the NTF2955. |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -4 |
ID Max (A) | 2.6 |
PD Max (W) | 2.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 170 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14.3 |
Ciss Typ (pF) | 492 |
Package Type | SOT-223-4 / TO-261-4D |
Trans MOSFET P-CH 60V 2.6A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Single P-Channel 60 V 2.6 A 170 mOhm Surface Mount Power MOSFET SOT-223 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Pfet Sot223 60V 2.6A 140M Rohs Compliant: Yes |Onsemi NVF2955T1G | Newark Electronics |
MOSFET, P-CH, -60V, -2.6A, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a NVF2955T1G?
Additional datasheets, footprints and schematics for NVF2955T1G are listed on our Part Details page. You can also find images and similar parts to NVF2955T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVF2955T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVF2955T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVF2955T1G fall under?
The NVF2955T1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVF2955T1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVF2955T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVF2955T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVF2955T1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for NVF2955T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVF2955T1G often in real-time on the comparison pages.
What if I can't find stock of NVF2955T1G?
You can fill out our help required form which you can use to request a quote for NVF2955T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.