Status: | Active |
---|---|
Series: | NVE4153N |
RoHS: | Compliant |
Prices starting from US$0.14
Low RDS(on) Improving System Efficiency |
Low Threshold Voltage, 1.5V Rated |
ESD Protected Gate |
AEC−Q101 Qualified and PPAP Capable |
Applications |
---|
Load/Power Switches |
Battery Management |
Cell Phones |
Digital Cameras |
End Products |
---|
Power Supply Converter Circuits |
Portable Devices |
PDAs |
Pagers |
Description | NVE4153N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 6 |
VGS(th) Max (V) | 1.1 |
ID Max (A) | 0.915 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 170 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 127 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 1.82 |
Ciss Typ (pF) | 110 |
Package Type | SC-89-3 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 915 Ma, 26 V, 0.127 Ohm, 4.5 V, 760 Mv Rohs Compliant: Yes |Onsemi NVE4153NT1G | Newark Electronics |
N CHANNEL MOSFET, 26V, SC-89-3 | element14 |
MOSFET NFET SC89 20V 915MA 230MO | Future Electronics |
Trans MOSFET N-CH 20V 0.915A 3-Pin SC-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVE4153NT1G?
Additional datasheets, footprints and schematics for NVE4153NT1G are listed on our Part Details page. You can also find images and similar parts to NVE4153NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVE4153NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVE4153NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVE4153NT1G fall under?
The NVE4153NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVE4153NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVE4153NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVE4153NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVE4153NT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NVE4153NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVE4153NT1G often in real-time on the comparison pages.
What if I can't find stock of NVE4153NT1G?
You can fill out our help required form which you can use to request a quote for NVE4153NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.