Status: | Active |
---|---|
Series: | NVD5C668NL |
RoHS: | Compliant |
Low on-resistance |
High current capability |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Applications |
---|
Low Side Driver |
Motor drive |
Automotive HVAC motors |
End Products |
---|
High Side Driver |
Automotive powertrain |
ABS pressure pumps |
Description | NVD5C668NL, DPAK 2500 tape and reel |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.1 |
ID Max (A) | 49 |
PD Max (W) | 44 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12.8 |
RDS(on) Max @ VGS = 10 V (mΩ) | 8.9 |
Qg Typ @ VGS = 4.5 V (nC) | 4 |
Qg Typ @ VGS = 10 V (nC) | 19 |
Ciss Typ (pF) | 1300 |
Package Type | DPAK-3 |
MOSFET N-Channel 60V 49A Auto DPAK3 | RS |
Mosfet, Aec-Q101, N-Ch, 60V, To-252 | Newark Electronics |
60V,49A,8.9MOHM,DPACK | Future Electronics |
Transistor MOSFET N-CH 60V 49A 3-Pin TO-252 T/R | Avnet America |
MOSFET, AEC-Q101, N-CH, 60V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a NVD5C668NLT4G?
Additional datasheets, footprints and schematics for NVD5C668NLT4G are listed on our Part Details page. You can also find images and similar parts to NVD5C668NLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVD5C668NLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVD5C668NLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVD5C668NLT4G fall under?
The NVD5C668NLT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVD5C668NLT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVD5C668NLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NVD5C668NLT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVD5C668NLT4G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVD5C668NLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVD5C668NLT4G often in real-time on the comparison pages.
What if I can't find stock of NVD5C668NLT4G?
You can fill out our help required form which you can use to request a quote for NVD5C668NLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.