NVD5C464NT4G MOSFETs by ON Semiconductor

Single N-Channel Power MOSFET, 40V, 59A, 5.8mΩ

Status: Active
Series: NVD5C464N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Automotive Power MOSFET in a DPAK package designed for compact and efficient designs and including high thermal performance. AEC-Q101 Qualified MOSFET and PPAP capable suitable for automotive applications.

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for RS
RS
from US$0.77
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
1,702
in stock
Buy Now
Logo for element14
element14
from US$0.82
1,702
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.82
1,702
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.75
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.80
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low on-resistance
High current capability
100% avalanche energy tested
AEC−Q101 Qualified and PPAP Capable
RoHS Compliant
Benefits
Minimal conduction losses
Robust load performance
Voltage overstress safeguard
Applications
Low Side Driver
Motor drive
Automotive HVAC motors
End Products
High Side Driver
Automotive powertrain
ABS pressure pumps

Specifications

Description NVD5C464N, DPAK 2500 tape and reel
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 40
VGS Max (V) 20
VGS(th) Max (V) 4
ID Max (A) 59
PD Max (W) 40
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) -
RDS(on) Max @ VGS = 10 V (mΩ) 5.8
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 20
Ciss Typ (pF) 1200
Package Type DPAK-3

Alternative Descriptions

Mosfet, N-Ch, 40V, 59A, To-252-3 | Newark Electronics
MOSFET, N-CH, 40V, 59A, TO-252-3 | element14
MOSFET 40V DPAK-3 | RS
MOSFET N-CHANNEL 40V 59A DPAK | Future Electronics
Trans MOSFET N-CH 40V 59A 3-Pin TO-252 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NVD5C464NT4G?

Additional datasheets, footprints and schematics for NVD5C464NT4G are listed on our Part Details page. You can also find images and similar parts to NVD5C464NT4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NVD5C464NT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVD5C464NT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NVD5C464NT4G fall under?

The NVD5C464NT4G is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NVD5C464NT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NVD5C464NT4G you can contact the distributor directly for product support, shipping queries etc.

Is the NVD5C464NT4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NVD5C464NT4G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NVD5C464NT4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NVD5C464NT4G often in real-time on the comparison pages.

What if I can't find stock of NVD5C464NT4G?

You can fill out our help required form which you can use to request a quote for NVD5C464NT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay