Status: | Unknown |
---|---|
Series: | NVD5117PL |
RoHS: | Compliant |
Low RDS(on) |
High Current Capability |
Avalanche Energy Specified |
AEC-Q101 Qualified |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Losses |
Provides robust load drive performance |
Safeguards against voltage overstress failures |
Suitable for automotive applications |
Applications |
---|
Automotive High Side Drive |
Automotive Body Control |
End Products |
---|
Automotive Engine Control |
Automotive Infotainment |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
MOSFET, P CH, -60V, -61A, TO-252-4 | Farnell |
Mosfet, P Channel, -60V, 0.016Ohm, -61A, To-252-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a NVD5117PLT4G?
Additional datasheets, footprints and schematics for NVD5117PLT4G are listed on our Part Details page. You can also find images and similar parts to NVD5117PLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVD5117PLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVD5117PLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVD5117PLT4G fall under?
The NVD5117PLT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVD5117PLT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVD5117PLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NVD5117PLT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVD5117PLT4G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NVD5117PLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVD5117PLT4G often in real-time on the comparison pages.
What if I can't find stock of NVD5117PLT4G?
You can fill out our help required form which you can use to request a quote for NVD5117PLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.